TE Connectivity ASTA013NN00730100000
- 收藏
- 对比
ASTA013NN00730100000
2460-ASTA013NN00730100000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT, Size 23, Shielded, Plug
1最小包装量--
ASTA013NN00730100000详情
TE Connectivity ASTA013NN00730100000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Circuit Applicationu2009
Signal
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
Shell Plating Materialu2009
电沉积镍
TE Internal #
ASA013N00730100000
TE Internal Description
623 PLUG, SPEEDTEC
额定功率
500 mW
电阻器类型
High Reliability, MIL-PRF-39017
电阻公差
2
ASTA013NN00730100000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。