TE Connectivity ASTA020FS13410235000
- 收藏
- 对比
ASTA020FS13410235000
2460-ASTA020FS13410235000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 12 Position, Printed Circuit Board, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel
1最小包装量--
ASTA020FS13410235000详情
TE Connectivity ASTA020FS13410235000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASA020G13410235000
TE Internal Description
623 PLUG
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
12
Sealableu2009
无
Connector & Contact Terminates Tou2009
印刷电路板
Contact Current Rating (Max)u2009(A)
10
ASTA020FS13410235000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。