TE Connectivity ASTA021FS04600235000
- 收藏
- 对比
ASTA021FS04600235000
2460-ASTA021FS04600235000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 12 Position, Printed Circuit Board, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel
1最小包装量--
ASTA021FS04600235000详情
TE Connectivity ASTA021FS04600235000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASA021G04600235000
TE Internal Description
623 PLUG
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
12
Sealableu2009
无
Connector & Contact Terminates Tou2009
印刷电路板
Contact Current Rating (Max)u2009(A)
10
ASTA021FS04600235000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。