TE Connectivity ASTA035FR11410235000
- 收藏
- 对比
ASTA035FR11410235000
2460-ASTA035FR11410235000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 17 Position, Wire & Cable, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy
1最小包装量--
ASTA035FR11410235000详情
TE Connectivity ASTA035FR11410235000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASA035F11410235000
TE Internal Description
623 PLUG
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
17
Sealableu2009
无
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
10
ASTA035FR11410235000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。