TE Connectivity ASTA070NN00600235000
- 收藏
- 对比
ASTA070NN00600235000
2460-ASTA070NN00600235000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 9 Position, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT GF
1最小包装量--
ASTA070NN00600235000详情
TE Connectivity ASTA070NN00600235000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Signal
Sealableu2009
无
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Number of Positionsu2009
9
Connector Systemu2009
Cable-to-Cable
TE Internal Description
623 PLUG
TE Internal #
ASA070N00600235000
ASTA070NN00600235000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。