TE Connectivity ASTA558NN00400235000
- 收藏
- 对比
ASTA558NN00400235000
2460-ASTA558NN00400235000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT, Size 23, Shielded, Plug
1最小包装量--
ASTA558NN00400235000详情
TE Connectivity ASTA558NN00400235000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASA558N00400235000
TE Internal Description
623 PLUG
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Shell Plating Materialu2009
电沉积镍
ASTA558NN00400235000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。