TE Connectivity ASU003-03PC-HE
- 收藏
- 对比
ASU003-03PC-HE
2460-ASU003-03PC-HE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 3 Position, Black Zinc, Aluminum Alloy, C Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASU
1最小包装量--
ASU003-03PC-HE详情
TE Connectivity ASU003-03PC-HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Polarization Codeu2009
C
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Wire
TE Internal Description
RECEPT ASSY 2 HOLE MTG AS 3 WAY
TE Internal #
ASU003-03PC-HE
ASU003-03PC-HE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。