TE Connectivity ASU003-05PB-HE
- 收藏
- 对比
ASU003-05PB-HE
2460-ASU003-05PB-HE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 5 Position, Black Zinc, Aluminum Alloy, B Polarization Code, Hard Dielectric/Silicone, Size 3, DEUTSCH ASU
1最小包装量--
ASU003-05PB-HE详情
TE Connectivity ASU003-05PB-HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
5
Shell Plating Materialu2009
黑锌
Alias #
ASU00305PBHE-M
TE Internal Description
RECEPT ASSY 2 HOLE MTG ASU 5 WAY
TE Internal #
ASU003-05PB-HE
Shell Base Materialu2009
铝合金
Polarization Codeu2009
B
ASU003-05PB-HE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。