TE Connectivity ASU603-03PA-HE
- 收藏
- 对比
ASU603-03PA-HE
2460-ASU603-03PA-HE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 3 Position, Black Zinc, Aluminum Alloy, A Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASU
1最小包装量--
ASU603-03PA-HE详情
TE Connectivity ASU603-03PA-HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASU603-03PA-HE
TE Internal Description
PLUG ASSY AS 3 WAY
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Polarization Codeu2009
A
ASU603-03PA-HE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。