TE Connectivity ASU603-03PN-HE-913F
- 收藏
- 对比
ASU603-03PN-HE-913F
2460-ASU603-03PN-HE-913F
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 3 Position, Cadmium, O.D., Aluminum Alloy, N Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASU
1最小包装量--
ASU603-03PN-HE-913F详情
TE Connectivity ASU603-03PN-HE-913F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASU603-03PN-HE913F
TE Internal Description
PLUG ASSY.ASU 3 WAY. CAD PLATE.
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Shell Plating Materialu2009
Cadmium, O.D.
Shell Base Materialu2009
铝合金
Polarization Codeu2009
N
ASU603-03PN-HE-913F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。