TE Connectivity ASX002-03PC-HE
- 收藏
- 对比
ASX002-03PC-HE
2460-ASX002-03PC-HE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 3 Position, Black Zinc, Aluminum Alloy, C Polarization Code, Hard Dielectric/Silicone, DEUTSCH ASX
1最小包装量--
ASX002-03PC-HE详情
TE Connectivity ASX002-03PC-HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ASX002-03PC-HE
TE Internal Description
RECEPTACLE ASSY AS SIZE 2 3 WAY
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
Polarization Codeu2009
C
ASX002-03PC-HE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。