TE Connectivity ASX102-03SN-HE
- 收藏
- 对比
ASX102-03SN-HE
2460-ASX102-03SN-HE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 3 Position, Sealable, Black Zinc, Aluminum Alloy, N Polarization Code, DEUTSCH ASX
1最小包装量--
ASX102-03SN-HE详情
TE Connectivity ASX102-03SN-HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Base Materialu2009
铝合金
Shell Plating Materialu2009
黑锌
TE Internal #
ASX102-03SN-HE
TE Internal Description
INLINE REC. ASSEMBLY AS SIZE 2 3 WAY
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
3
Sealableu2009
有
ASX102-03SN-HE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。