TE Connectivity ASX20206SNHE101X
- 收藏
- 对比
ASX20206SNHE101X
2460-ASX20206SNHE101X
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 6 Position, Sealable, Black Zinc, Aluminum Alloy, N Polarization Code, DEUTSCH ASX
1最小包装量--
ASX20206SNHE101X详情
TE Connectivity ASX20206SNHE101X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Shell Plating Materialu2009
黑锌
Shell Base Materialu2009
铝合金
TE Internal #
ASX20206SNHE101X
TE Internal Description
RECEPTACLE ASSYASX 6 WAY 101X MOD
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
6
ASX20206SNHE101X拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。