TE Connectivity ATFC0411-18-6D
- 收藏
- 对比
ATFC0411-18-6D
2460-ATFC0411-18-6D
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 63, 600V Voltage Rating, Tin-Plated Copper, 18 AWG Wire Size, .82 mm² Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
ATFC0411-18-6D详情
TE Connectivity ATFC0411-18-6D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF0992-000
TE Internal Description
ATFC0411-18-6D
Cable Typeu2009
Spec 63
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Fluoropolymer
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
18
ATFC0411-18-6D拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。