TE Connectivity ATT4626HS-T1
- 收藏
- 对比
ATT4626HS-T1
2460-ATT4626HS-T1
无类别的
--
大陆
立即发货

ATT4626HS-T1 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
ATT4626HS-T1详情
TE Connectivity ATT4626HS-T1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
21
Shell Style#
直插头
Manufacturer Part Number
JMSP2116FM-D
Approvals
UL
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
2.07 Inches
直径
0.81 Inches
ATT4626HS-T1拓展信息







哦! 它是空的。