TE Connectivity ATUM-12/4-0-SP
- 收藏
- 对比
ATUM-12/4-0-SP
2460-ATUM-12/4-0-SP
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .157 in [4 mm], Irradiated Modified Polyolefin, 12 mm [.472 in] Inner Diameter, Flame-Retardant, RAYCHEM ATUM
--最小包装量--
ATUM-12/4-0-SP详情
TE Connectivity ATUM-12/4-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Expanded Inside Diameter (Min)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal #
NB09304001
TE Internal Description
ATUM-12/4-0-SP
ATUM-12/4-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。