TE Connectivity ATUM-16/4-0-SP
- 收藏
- 对比
ATUM-16/4-0-SP
2460-ATUM-16/4-0-SP
热缩管
--
大陆
立即发货

Black, 4:1, Dual Wall Tubing, Shrinks To .157 in [4 mm], Irradiated Modified Polyolefin, 16 mm [.63 in] Inner Diameter, Flame-Retardant, RAYCHEM ATUM
1最小包装量--
ATUM-16/4-0-SP详情
TE Connectivity ATUM-16/4-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
16u2009mmu2009[u2009.63u2009inu2009]
Recovered Inside Diameter (Max)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Shrink Ratiou2009
4:1
TE Internal Description
ATUM-16/4-0-SP
TE Internal #
NB09524001
ATUM-16/4-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。