TE Connectivity ATUM-19/6-0-SP
- 收藏
- 对比
ATUM-19/6-0-SP
2460-ATUM-19/6-0-SP
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .748 in [19 mm] Expanded Inside, .236 in [6 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM ATUM
1最小包装量--
ATUM-19/6-0-SP详情
TE Connectivity ATUM-19/6-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB09944001
TE Internal Description
ATUM-19/6-0-SP
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
19u2009mmu2009[u2009.748u2009inu2009]
Recovered Inside Diameter (Max)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Shrink Ratiou2009
3:1
ATUM-19/6-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。