TE Connectivity ATUM-24/8-0-100MM
- 收藏
- 对比
ATUM-24/8-0-100MM
2460-ATUM-24/8-0-100MM
热缩管
--
大陆
立即发货

ATUM-24/8-0-100MM datasheet pdf and Heat Shrink Tubing product details from TE Connectivity stock available at utmel
1最小包装量--
ATUM-24/8-0-100MM详情
TE Connectivity ATUM-24/8-0-100MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
2.54/1.02
Operating Temp Range
-55C to 110C
Shrink Wall Type
MEDIUM
Inside Diameter After Shrinking
8
Inside Diameter Before Shrinking
24
类型
TUBING
颜色
Black
收缩率
3:1
ATUM-24/8-0-100MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。