TE Connectivity ATUM-24/8-0-STK
- 收藏
- 对比
ATUM-24/8-0-STK
2460-ATUM-24/8-0-STK
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .94 in [24 mm] Expanded Inside, .315 in [8 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM ATUM
1最小包装量--
ATUM-24/8-0-STK详情
TE Connectivity ATUM-24/8-0-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
24u2009mmu2009[u2009.94u2009inu2009]
Recovered Inside Diameter (Max)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Shrink Ratiou2009
3:1
Primary Product Coloru2009
Black
TE Internal Description
ATUM-24/8-0-STK
TE Internal #
NB10372001
ATUM-24/8-0-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。