TE Connectivity ATUM-52/13-0-STK
- 收藏
- 对比
ATUM-52/13-0-STK
2460-ATUM-52/13-0-STK
热缩管
--
大陆
立即发货

Black, 4:1, Dual Wall Tubing, Shrinks To .512 in [13 mm], Irradiated Modified Polyolefin, 52 mm [2.04 in] Inner Diameter, RAYCHEM ATUM
1最小包装量--
ATUM-52/13-0-STK详情
TE Connectivity ATUM-52/13-0-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
52u2009mmu2009[u20092.04u2009inu2009]
Recovered Inside Diameter (Max)u2009
13u2009mmu2009[u2009.512u2009inu2009]
Shrink Ratiou2009
4:1
Primary Product Coloru2009
Black
TE Internal Description
ATUM-52/13-0-STK
TE Internal #
NB11382001
ATUM-52/13-0-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。