TE Connectivity ATUM-52/13-2-SP
- 收藏
- 对比
ATUM-52/13-2-SP
2460-ATUM-52/13-2-SP
热缩管
--
大陆
立即发货

Red, 4:1, Dual Wall Tubing, Shrinks To .512 in [13 mm], Irradiated Modified Polyolefin, 52 mm [2.04 in] Inner Diameter, Flame-Retardant, RAYCHEM ATUM
1最小包装量--
ATUM-52/13-2-SP详情
TE Connectivity ATUM-52/13-2-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EG33594001
TE Internal Description
ATUM-52/13-2-SP
Alias #
1-1899824-5
Primary Product Coloru2009
Red
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
52u2009mmu2009[u20092.04u2009inu2009]
Recovered Inside Diameter (Max)u2009
13u2009mmu2009[u2009.512u2009inu2009]
Shrink Ratiou2009
4:1
ATUM-52/13-2-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。