TE Connectivity ATUM-6/2-0-2.125IN
- 收藏
- 对比
ATUM-6/2-0-2.125IN
2460-ATUM-6/2-0-2.125IN
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Black Dual Piece
1最小包装量--
ATUM-6/2-0-2.125IN详情
TE Connectivity ATUM-6/2-0-2.125IN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Manufacturer Part Number
2SB1780M
Manufacturer
Miscellaneous
Operating Temp Range
-55C to 110C
Shrink Wall Type
DUAL
Inside Diameter After Shrinking
2
Inside Diameter Before Shrinking
6
类型
TUBING
颜色
Black
收缩率
3:1
ATUM-6/2-0-2.125IN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。