TE Connectivity AV1610R312R04
- 收藏
- 对比
AV1610R312R04
2460-AV1610R312R04
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Anti-Vandal, Single Actuator, Flush Actuator Profile, Alcoswitch AV16
1最小包装量--
AV1610R312R04详情
TE Connectivity AV1610R312R04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
Single
Push Button Switch Product Typeu2009
Anti-Vandal
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
AV16 SPM 0.4VA FIX RING LED RED 12V
TE Internal #
2213774-3
AV1610R312R04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。