TE Connectivity AV1910R112R04
- 收藏
- 对比
AV1910R112R04
2460-AV1910R112R04
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Anti-Vandal, Single Actuator, Flush Actuator Profile, Alcoswitch AV19
1最小包装量--
AV1910R112R04详情
TE Connectivity AV1910R112R04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2213764-2
TE Internal Description
AV19 SPM 0.4VA FIX RING LED WHITE 12V
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Push Button Switch Product Typeu2009
Anti-Vandal
Number of Actuatorsu2009
Single
Actuator Profileu2009
Flush
Bushing Styleu2009
Threaded
AV1910R112R04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。