注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥200.092564
10
¥188.766568
100
¥178.081673
500
¥168.001574
1000
¥158.492054
TE Connectivity AV1920E312Q04
- 收藏
- 对比
AV1920E312Q04
2460-AV1920E312Q04
开关
--
大陆
立即发货

Push Button Switches, Double Pole - Single Throw Configuration (Pole-Throw), Anti-Vandal, Single Actuator, Flush Actuator Profile, Alcoswitch AV19
--最小包装量--
¥
总价: ¥
AV1920E312Q04详情
TE Connectivity AV1920E312Q04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
Single
Push Button Switch Product Typeu2009
Anti-Vandal
Configuration (Pole-Throw)u2009
Double Pole - Single Throw
TE Internal Description
AV19 DPM 5A MOVE RING LED RED 12V
TE Internal #
4-2213767-5
AV1920E312Q04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。