TE Connectivity AV2210E112R04
- 收藏
- 对比
AV2210E112R04
2460-AV2210E112R04
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Anti-Vandal, Single Actuator, Flush Actuator Profile, Alcoswitch AV22
1最小包装量--
AV2210E112R04详情
TE Connectivity AV2210E112R04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
Single
Push Button Switch Product Typeu2009
Anti-Vandal
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
AV22 SPM 0.4VA MOVE RING LED WHITE 12V
TE Internal #
2213772-2
AV2210E112R04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。