TE Connectivity AV2220E612R04
- 收藏
- 对比
AV2220E612R04
2460-AV2220E612R04
开关
--
大陆
立即发货

Push Button Switches, Double Pole - Single Throw Configuration (Pole-Throw), Anti-Vandal, Single Actuator, Flush Actuator Profile, Alcoswitch AV22
1最小包装量--
AV2220E612R04详情
TE Connectivity AV2220E612R04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
不锈钢
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
Single
Push Button Switch Product Typeu2009
Anti-Vandal
Configuration (Pole-Throw)u2009
Double Pole - Single Throw
TE Internal Description
AV22 DPM 0.4VA MOVE RING LED GREEN 12V
TE Internal #
5-2213772-4
For Use With
1x4 SFP-DD Connectors
AV2220E612R04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。