TE Connectivity AV2221E124R04
- 收藏
- 对比
AV2221E124R04
2460-AV2221E124R04
开关
--
大陆
立即发货

Push Button Switches, Double Pole - Double Throw Configuration (Pole-Throw), Anti-Vandal, Single Actuator, Flush Actuator Profile, Alcoswitch AV22
1最小包装量--
AV2221E124R04详情
TE Connectivity AV2221E124R04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-2213772-4
TE Internal Description
AV22 DPL 0.4VA MOVE RING LED WHITE 24V
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
Push Button Switch Product Typeu2009
Anti-Vandal
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
Single
AV2221E124R04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。