TE Connectivity AV2510000T5Q04
- 收藏
- 对比
AV2510000T5Q04
2460-AV2510000T5Q04
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Switch, Single Actuator, Flush Actuator Profile, Alcoswitch AV25
1最小包装量--
AV2510000T5Q04详情
TE Connectivity AV2510000T5Q04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
Single
Push Button Switch Product Typeu2009
Switch
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
AV25 SPM 3A NO LED FL
TE Internal #
2317655-1
AV2510000T5Q04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。