TE Connectivity AV2521E124Q04
- 收藏
- 对比
AV2521E124Q04
2460-AV2521E124Q04
开关
--
大陆
立即发货

Push Button Switches, Double Pole - Single Throw Configuration (Pole-Throw), Switch, Single Actuator, Flush Actuator Profile, Alcoswitch AV25
1最小包装量--
AV2521E124Q04详情
TE Connectivity AV2521E124Q04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-2317656-2
TE Internal Description
AV25 DPL 3A MOVING RING WHITE 24V
Configuration (Pole-Throw)u2009
Double Pole - Single Throw
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
Single
Push Button Switch Product Typeu2009
Switch
AV2521E124Q04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。