TE Connectivity AVC16LAIOFE13T5B04
- 收藏
- 对比
AVC16LAIOFE13T5B04
2460-AVC16LAIOFE13T5B04
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Anti-Vandal, 1 Actuator, Flush Actuator Profile, Alcoswitch AVC16
1最小包装量--
AVC16LAIOFE13T5B04详情
TE Connectivity AVC16LAIOFE13T5B04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2342833-2
TE Internal Description
AVC16L FLAT AIO RED RL 500MM/2X3
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Push Button Switch Product Typeu2009
Anti-Vandal
Number of Actuatorsu2009
1
Actuator Profileu2009
Flush
Bushing Styleu2009
Threaded
AVC16LAIOFE13T5B04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。