TE Connectivity AVC19LAIOFE03T5A04
- 收藏
- 对比
AVC19LAIOFE03T5A04
2460-AVC19LAIOFE03T5A04
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Anti-Vandal, 1 Actuator, Flush Actuator Profile, Alcoswitch AVC19
1最小包装量--
AVC19LAIOFE03T5A04详情
TE Connectivity AVC19LAIOFE03T5A04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Anti-Vandal
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
AVC19L FLAT AIO RED R 500MM/1X6
TE Internal #
2342834-2
AVC19LAIOFE03T5A04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。