TE Connectivity AVH19LSFE13242604
- 收藏
- 对比
AVH19LSFE13242604
2460-AVH19LSFE13242604
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Anti-Vandal, 1 Actuator, Flush Actuator Profile, Alcoswitch AVH19
1最小包装量--
AVH19LSFE13242604详情
TE Connectivity AVH19LSFE13242604重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
FEP (Fluorinated Ethylene Propylene)
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Anti-Vandal
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
AVH19 FLT SS LK R+P RED 24V26A
TE Internal #
2364573-8
For Use With
MIL-DTL-38999 Series III Circular Connector
类型
密封塞
颜色
Red
产品长度
30.2 mm
AVH19LSFE13242604拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。