TE Connectivity AVH19LSFE1A241604
- 收藏
- 对比
AVH19LSFE1A241604
2460-AVH19LSFE1A241604
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Anti-Vandal, 1 Actuator, Flush Actuator Profile, Alcoswitch AVH19
1最小包装量--
AVH19LSFE1A241604详情
TE Connectivity AVH19LSFE1A241604重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Anti-Vandal
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
AVH19 FLT SS LK R+P R&G 24V16A
TE Internal #
2-2364572-4
AVH19LSFE1A241604拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。