TE Connectivity AVH19MSFE15121604
- 收藏
- 对比
AVH19MSFE15121604
2460-AVH19MSFE15121604
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Anti-Vandal, 1 Actuator, Flush Actuator Profile, Alcoswitch AVH19
1最小包装量--
AVH19MSFE15121604详情
TE Connectivity AVH19MSFE15121604重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Actuator Profileu2009
Flush
Bushing Styleu2009
Threaded
TE Internal #
2364572-9
TE Internal Description
AVH19 FLT SS MT R+P YLW 12V16A
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Push Button Switch Product Typeu2009
Anti-Vandal
Number of Actuatorsu2009
1
AVH19MSFE15121604拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。