TE Connectivity AVH19MSFP5242604
- 收藏
- 对比
AVH19MSFP5242604
2460-AVH19MSFP5242604
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Anti-Vandal, 1 Actuator, Flush Actuator Profile, Alcoswitch AVH19
1最小包装量--
AVH19MSFP5242604详情
TE Connectivity AVH19MSFP5242604重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Anti-Vandal
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
AVH19 FLT SS MT PWR YLW 24V26A
TE Internal #
1-2364575-1
Actuator Profileu2009
Flush
Bushing Styleu2009
Threaded
AVH19MSFP5242604拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。