TE Connectivity AVH22MSSFE7122604
- 收藏
- 对比
AVH22MSSFE7122604
2460-AVH22MSSFE7122604
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Anti-Vandal, 1 Actuator, Flush Actuator Profile, Alcoswitch AVH22
1最小包装量--
AVH22MSSFE7122604详情
TE Connectivity AVH22MSSFE7122604重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2364687-7
TE Internal Description
AVH22 FLT SS MT RNG BLU 12V26A
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Push Button Switch Product Typeu2009
Anti-Vandal
Number of Actuatorsu2009
1
Actuator Profileu2009
Flush
Bushing Styleu2009
Threaded
AVH22MSSFE7122604拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。