TE Connectivity AVH25LSSFE5241604
- 收藏
- 对比
AVH25LSSFE5241604
2460-AVH25LSSFE5241604
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Anti-Vandal, 1 Actuator, Flush Actuator Profile, Alcoswitch AVH25
1最小包装量--
AVH25LSSFE5241604详情
TE Connectivity AVH25LSSFE5241604重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2364700-2
TE Internal Description
AVH25 FLT SS LK RNG YLW 24V16A
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Push Button Switch Product Typeu2009
Anti-Vandal
Number of Actuatorsu2009
1
Actuator Profileu2009
Flush
Bushing Styleu2009
Threaded
Transistor Polarity
NPN
连续集电极电流
15
AVH25LSSFE5241604拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。