TE Connectivity AWTG1504
- 收藏
- 对比
AWTG1504
2460-AWTG1504
拨动开关
--
大陆
立即发货

AWTG1504 datasheet pdf and Toggle Switches product details from TE Connectivity stock available at utmel
1最小包装量--
AWTG1504详情
TE Connectivity AWTG1504重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
银合金
安装类型
Bushing
Bushing Size
M12
Unit Weight
1.404256 oz
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
面板安装
Actuator Style
Bat
Part # Aliases
7-6437630-5
Manufacturer
TE Connectivity
Illuminated
Non-Illuminated
Terminal Seal
Sealed
Brand
TE Connectivity
RoHS
Details
Actuator
Bat
子类别
Switches
终端样式
快速连接
开关功能
(ON) - OFF - (ON)
触点形式
单刀双掷
产品类别
拨动开关
照明颜色
-
灯型
-
产品类别
拨动开关
AWTG1504拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。