TE Connectivity B-008-15CS2840
- 收藏
- 对比
B-008-15CS2840
2460-B-008-15CS2840
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 10 – 12 AWG Wire Size, 6 – 4 mm² Wire Size, .27 in [6.8 mm] Barrel Inside Diameter, 4800 – 9000 CMA Wire Size, Yellow, Length 42 mm [1.66 in]
1最小包装量--
B-008-15CS2840详情
TE Connectivity B-008-15CS2840重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Barrel Inside Diameteru2009
6.8u2009mmu2009[u2009.27u2009inu2009]
Accepts Wire Insulation Diameter Rangeu2009
6.8u2009mmu2009[u2009.27u2009inu2009]
Sealableu2009
无
Wire Sizeu2009(mm²)
6 – 4
Wire Sizeu2009(AWG)
10 – 12
Alias #
5-1199246-9
TE Internal Description
B-008-15CS2840
TE Internal #
094398-000
B-008-15CS2840拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。