TE Connectivity B-023-03CS1643
- 收藏
- 对比
B-023-03CS1643
2460-B-023-03CS1643
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Shield Terminator / Cable Terminator / Wire Terminator, 10.49 mm [.413 in] Expanded Inside
1最小包装量--
B-023-03CS1643详情
TE Connectivity B-023-03CS1643重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pre-Installed Leadu2009
无
Recovered Inside Diameter (Max)u2009
6.81u2009mmu2009[u2009.268u2009inu2009]
Expanded Inside Diameter (Min)u2009
10.49u2009mmu2009[u2009.413u2009inu2009]
Operating Temperature (Max)u2009(°C)
260
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Alias #
5-1195769-7
TE Internal Description
B-023-03CS1643
TE Internal #
739125-000
B-023-03CS1643拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。