TE Connectivity B-040-22-N-CS4118
- 收藏
- 对比
B-040-22-N-CS4118
2460-B-040-22-N-CS4118
配件
--
大陆
立即发货

Coax Cable Termination, Splash Protection, Coaxial Cable, 179, Dielectric Diameter 1.5 – 2.8 mm [.06 – .11 in], Silver
1最小包装量--
B-040-22-N-CS4118详情
TE Connectivity B-040-22-N-CS4118重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EH8950-000
TE Internal Description
B-040-22-N-CS4118
Resistance Propertiesu2009
防溅保护
Coax Cable Termination Applies Tou2009
同轴电缆
Operating Temperature (Max)u2009(°C)
150
Compatible With RF Cable Typeu2009
179
Compatible Dielectric Diameter Rangeu2009
1.5 – 2.8u2009mmu2009[u2009.06 – .11u2009inu2009]
B-040-22-N-CS4118拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。