TE Connectivity B-150-05-S
- 收藏
- 对比
B-150-05-S
2460-B-150-05-S
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Wire Terminator / Cable Terminator / Shield Terminator, 4.8 mm [.189 in] Expanded Inside
--最小包装量--
B-150-05-S详情
TE Connectivity B-150-05-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
873097-000
TE Internal Description
B-150-05-S
Alias #
9-1196793-8
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Operating Temperature (Max)u2009(°C)
125
Expanded Inside Diameter (Min)u2009
4.8u2009mmu2009[u2009.189u2009inu2009]
Recovered Inside Diameter (Max)u2009
4.29u2009mmu2009[u2009.169u2009inu2009]
Pre-Installed Leadu2009
无
B-150-05-S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。