TE Connectivity B-155-00-01
- 收藏
- 对比
B-155-00-01
2460-B-155-00-01
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Wire Terminator / Cable Terminator / Shield Terminator, 17.02 mm [.67 in] Expanded Inside
1最小包装量--
B-155-00-01详情
TE Connectivity B-155-00-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A42002-000
TE Internal Description
B-155-00-01
Alias #
1-1202036-0
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Operating Temperature (Max)u2009(°C)
125
Expanded Inside Diameter (Min)u2009
17.02u2009mmu2009[u2009.67u2009inu2009]
Recovered Inside Diameter (Max)u2009
10.03u2009mmu2009[u2009.395u2009inu2009]
Pre-Installed Leadu2009
无
B-155-00-01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。