TE Connectivity B175
- 收藏
- 对比
B175
2460-B175
集成电路(IC)
--
大陆
立即发货

B175 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
B175详情
TE Connectivity B175重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
外壳材料
STEEL
Manufacturer Part Number
B175
Part Life Cycle Code
接触制造商
Ihs Manufacturer
THE PHOENIX COMPANY OF CHICAGO INC
Risk Rank
5.69
Insulator Material
PLASTIC
Shell Sizes
4/C
连接器类型
D 超微型连接器
附加功能
MAX CONTACTS (SERIES)=17
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
YES
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE; MALE
空壳
NO
主体/外壳样式
PLUG; RECEPTACLE
终端类型
SOLDER
B175拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。