TE Connectivity B-500-02-107
- 收藏
- 对比
B-500-02-107
2460-B-500-02-107
端子 - 电线接头连接器
--
大陆
立即发货

Flexible Stub Splice Kit Tin Plated Braid
1最小包装量--
B-500-02-107详情
TE Connectivity B-500-02-107重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
PEI-Genesis
Package
Bulk
Rad Hardened
无
Factory Pack QuantityFactory Pack Quantity
20
Part # Aliases
D04415-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Base Product Number
B-500
系列
*
包装
Bulk
零件状态
活跃
终端
Crimp
类型
Splice
颜色
Black
子类别
Wire & Cable Management
线规
--
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
Solder Sleeves & Shield Tubing
进线数
2
特征
--
产品类别
Solder Sleeves & Shield Tubing
B-500-02-107拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。