TE Connectivity B-501-01
- 收藏
- 对比
B-501-01
2460-B-501-01
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Shield Terminator / Cable Terminator / Wire Terminator, Immersion Protection
1最小包装量--
B-501-01详情
TE Connectivity B-501-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Temperature (Max)u2009(°C)
125
Resistance Propertiesu2009
浸入保护
Operating Temperature (Max)u2009(°C)
150
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Alias #
3-1191353-5
TE Internal Description
B-501-01
TE Internal #
186363-000
B-501-01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。