TE Connectivity B67H66T022XMP
- 收藏
- 对比
B67H66T022XMP
2460-B67H66T022XMP
集成电路(IC)
--
大陆
立即发货

B67H66T022XMP datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
B67H66T022XMP详情
TE Connectivity B67H66T022XMP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
B67H66T022XMP
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.24
Contact Finish Mating
未说明
Manufacturer Series
43
Mounting Styles
STRAIGHT
ECCN 代码
EAR99
连接器类型
射频SMB连接器
附加功能
APPLICABLE CABLE:RG 179
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
Reach合规守则
unknown
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
SNAP
特性阻抗
75 Ω
B67H66T022XMP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。