TE Connectivity B67H74T062XMP
- 收藏
- 对比
B67H74T062XMP
2460-B67H74T062XMP
集成电路(IC)
--
大陆
立即发货

B67H74T062XMP datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
B67H74T062XMP详情
TE Connectivity B67H74T062XMP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
B67H74T062XMP
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.32
Mounting Styles
STRAIGHT
ECCN 代码
EAR99
连接器类型
射频连接器
附加功能
APPLICABLE CABLE: BT 2003
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
SNAP
特性阻抗
75 Ω
B67H74T062XMP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。